- MOL - MOS
Servomotor ● ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MOL-50C |
| Product Name | Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type |
| Coupling Type | Flexible Link; Sliding Block |
| Rated Torque | 159 In-lbs (184 kg-cm) |
| Rated Speed | 12000 rpm |
| Torsional Stiffness | 127 in-lb/deg (239 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |