NBK America LLC Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type MOL-40C

Description
Recommended Applicable Motor - MOL - MOS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MOL - MOS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type - MOL-40C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type
MOL-40C
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type MOL-40C
Recommended Applicable Motor - MOL - MOS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MOL - MOS
Servomotor ● ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOL-40C
Product Name Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type
Coupling Type Flexible Link; Sliding Block
Rated Torque 79.65 In-lbs (91.84 kg-cm)
Rated Speed 15000 rpm
Torsional Stiffness 83.41 in-lb/deg (157 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD030 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Flectors - 8087112 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4.56 inch (116 mm)
View Details