NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type MOHS-26C

Description
Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
Datasheet
Description
Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type - MOHS-26C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type
MOHS-26C
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type MOHS-26C
Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
  • Property

- MOHS-C
Low Particle △
Vacuum-supported ◎
Low Outgas ○
Heat-resistance ◎
Chemical Resistance ○
Allowable Misalignment ◎
Electrical Insulation ◎
Cleanroom Specification ◎
Allowable Operating Temperature -20℃ to 200℃

◎: Excellent ○: Very good
△: Abrasion powder may be produced

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOHS-26C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type
Coupling Type Sliding Block
Rated Torque 10.62 In-lbs (12.25 kg-cm)
Rated Speed 900 rpm
Torsional Stiffness 33.98 in-lb/deg (63.99 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Hub for Use with Spline Type Flexible Coupling, 25mm Outside Diameter, 41mm Length When Assembled, 10mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 8100717 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 2.05 inch (52 mm)
View Details