NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type MOHS-19C

Description
Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
Datasheet
Description
Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type - MOHS-19C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type
MOHS-19C
Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type MOHS-19C
Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
  • Property

- MOHS-C
Low Particle △
Vacuum-supported ◎
Low Outgas ○
Heat-resistance ◎
Chemical Resistance ○
Allowable Misalignment ◎
Electrical Insulation ◎
Cleanroom Specification ◎
Allowable Operating Temperature -20℃ to 200℃

◎: Excellent ○: Very good
△: Abrasion powder may be produced

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOHS-19C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Oldham Type (VESPEL) - Clamping Type
Coupling Type Sliding Block
Rated Torque 3.54 In-lbs (4.08 kg-cm)
Rated Speed 900 rpm
Torsional Stiffness 24.71 in-lb/deg (46.53 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Flexible Couplings - 606005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details