The MLR-32C is a clamping type rigid coupling manufactured by NBK America LLC, designed for use with various motors including servomotors and stepping motors. It is constructed from aluminum alloy and features a hex socket head cap screw for secure fastening. The coupling has a maximum bore diameter of 15 mm and a rated torque of 10 N¬?m, making it suitable for applications requiring moderate torque transmission. It is capable of handling a maximum rotational frequency of 19,000 min,Ū¬p and has a moment of inertia of 1.0vó10,Ū,ŵ kg¬?m². The MLR-32C is particularly noted for its zero backlash and high torsional stiffness, which are critical for precision applications. The recommended shaft diameter tolerances are h6 and h7, ensuring proper fit and performance. This coupling is suitable for use in cleaning equipment and transport devices, providing a reliable solution for connecting shafts in various mechanical systems.
- MLR - MLRS
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | MLR-32C |
| Product Name | Rigid Couplings - Clamping Type |
| Design | One Piece Clamping Style |
| Material | Aluminum |
| Units | Metric Design Arrangement |
| Bore 1 | 0.5906 inch (15 mm) |