NBK America LLC Flexible Coupling - Jaw-Type (Short) - Clamping + Key Type MJS-65CSK-EGR

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type (Short) - Clamping + Key Type - MJS-65CSK-EGR - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type (Short) - Clamping + Key Type
MJS-65CSK-EGR
Flexible Coupling - Jaw-Type (Short) - Clamping + Key Type MJS-65CSK-EGR
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJS-65CSK-EGR
Product Name Flexible Coupling - Jaw-Type (Short) - Clamping + Key Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 1770 In-lbs (2041 kg-cm)
Torsional Stiffness 2008 in-lb/deg (3781 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details