NBK America LLC Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-65CS-WH

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling -Jaw-Type (Short) - Clamping Type - MJS-65CS-WH - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling -Jaw-Type (Short) - Clamping Type
MJS-65CS-WH
Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-65CS-WH
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJS-65CS-WH
Product Name Flexible Coupling -Jaw-Type (Short) - Clamping Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 841 In-lbs (969 kg-cm)
Torsional Stiffness 463 in-lb/deg (873 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 132149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details