The MJS-30CS-ERD is a jaw-type flexible coupling designed for clamping applications. It features a compact design, making it suitable for tight spaces. This coupling is available in both Tight Fit and Easy Fit configurations, allowing for zero backlash transmission at low torque with the Tight Fit option, while the Easy Fit variant facilitates easier assembly and disassembly of hubs. The coupling is compatible with servomotors, stepping motors, and general-purpose motors, with varying performance ratings. It offers excellent flexibility, accommodating eccentricity, angular misalignment, and twisting vibrations. The MJS-30CS-ERD has a rated torque of 4 N¬?m and a maximum torque of 8 N¬?m, with an allowable operating temperature range of -20°C to 60°C. The material composition includes an anodized aluminum hub and a polyurethane sleeve, providing electrical insulation with a resistance value of not less than 2 MΩ. Engineers should consider this coupling for applications requiring high responsiveness and vibration absorption, such as in XY stages, index tables, and various machinery.
- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJS-30CS-ERD |
| Product Name | Flexible Coupling -Jaw-Type (Short) - Clamping Type |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 111 In-lbs (128 kg-cm) |
| Torsional Stiffness | 20.08 in-lb/deg (37.81 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |
| Bore Diameter | 0.6299 inch (16 mm) |