- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJS-25CSK-GR |
| Product Name | Flexible Coupling - Jaw-Type (Short) - Clamping + Key Type |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 84.96 In-lbs (97.96 kg-cm) |
| Torsional Stiffness | 24.71 in-lb/deg (46.53 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |
| Bore Diameter | 0.4724 inch (12 mm) |