NBK America LLC Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-20CS-WH

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling -Jaw-Type (Short) - Clamping Type - MJS-20CS-WH - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling -Jaw-Type (Short) - Clamping Type
MJS-20CS-WH
Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-20CS-WH
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJS-20CS-WH
Product Name Flexible Coupling -Jaw-Type (Short) - Clamping Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Torsional Stiffness 4.48 in-lb/deg (8.44 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details