NBK America LLC Flexible Coupling - Jaw-Type - Set Screw Type MJC-65-ERD

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Set Screw Type - MJC-65-ERD - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Set Screw Type
MJC-65-ERD
Flexible Coupling - Jaw-Type - Set Screw Type MJC-65-ERD
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-65-ERD
Product Name Flexible Coupling - Jaw-Type - Set Screw Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 1416 In-lbs (1633 kg-cm)
Torsional Stiffness 757 in-lb/deg (1425 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details