NBK America LLC Flexible Coupling - Jaw-Type - Set Screw Type MJC-65-EGR

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Set Screw Type - MJC-65-EGR - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Set Screw Type
MJC-65-EGR
Flexible Coupling - Jaw-Type - Set Screw Type MJC-65-EGR
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-65-EGR
Product Name Flexible Coupling - Jaw-Type - Set Screw Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 1770 In-lbs (2041 kg-cm)
Torsional Stiffness 2008 in-lb/deg (3781 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 8691708 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.42 inch (36 mm)
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details