- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎
◎: Excellent ○: Very good
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJC-40K-RD |
| Product Name | Flexible Coupling - Jaw-Type - Set Screw + Key Type |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 150 In-lbs (173 kg-cm) |
| Torsional Stiffness | 185 in-lb/deg (349 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |
| Bore Diameter | 0.9843 inch (25 mm) |