NBK America LLC Flexible Coupling - Jaw-Type - Set Screw Type MJC-30-EBL

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Datasheet Summary
Powered by GS/AI

The MJC-30-EBL is a jaw-type flexible coupling designed for use with various motor types, including servomotors, stepping motors, and general-purpose motors. It features a set screw type for secure attachment and is available in both tight fit and easy fit configurations. The tight fit option allows for zero backlash operation, making it suitable for applications requiring high precision. The coupling exhibits excellent flexibility, accommodating eccentricity, angular misalignment, and twisting vibrations. It also provides good vibration absorption and electrical insulation, with a resistance value of not less than 2 MΩ. The allowable operating temperature range is -20,ÑÉ to 60,ÑÉ. The MJC-30-EBL is constructed with an anodized aluminum hub and a polyurethane sleeve, ensuring durability and performance in various applications.

Datasheet Summary
Powered by GS/AI

The MJC-30-EBL is a jaw-type flexible coupling designed for use with various motor types, including servomotors, stepping motors, and general-purpose motors. It features a set screw type for secure attachment and is available in both tight fit and easy fit configurations. The tight fit option allows for zero backlash operation, making it suitable for applications requiring high precision. The coupling exhibits excellent flexibility, accommodating eccentricity, angular misalignment, and twisting vibrations. It also provides good vibration absorption and electrical insulation, with a resistance value of not less than 2 MΩ. The allowable operating temperature range is -20,ÑÉ to 60,ÑÉ. The MJC-30-EBL is constructed with an anodized aluminum hub and a polyurethane sleeve, ensuring durability and performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Set Screw Type - MJC-30-EBL - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Set Screw Type
MJC-30-EBL
Flexible Coupling - Jaw-Type - Set Screw Type MJC-30-EBL
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-30-EBL
Product Name Flexible Coupling - Jaw-Type - Set Screw Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Torsional Stiffness 7.11 in-lb/deg (13.39 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032415 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details