The MJC-25CS-BL is a jaw-type flexible coupling designed for clamping applications. It features a tight fit that enables zero backlash transmission at low torque, making it suitable for high-precision applications. The coupling is constructed with an anodized aluminum hub and a polyurethane sleeve, providing excellent vibration absorption and electrical insulation with a resistance value of not less than 2 MΩ. It can accommodate angular and lateral misalignments, enhancing its versatility in various motor applications, including servomotors, stepping motors, and general-purpose motors. The allowable operating temperature range is -20,ÑÉ to 60,ÑÉ. The coupling is available in multiple sleeve hardness options, allowing engineers to select the appropriate unit based on specific torque and misalignment conditions.
- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎
◎: Excellent ○: Very good
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJC-25CS-BL |
| Product Name | Flexible Coupling - Jaw-Type - Clamping Type |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 26.55 In-lbs (30.61 kg-cm) |
| Torsional Stiffness | 4.94 in-lb/deg (9.3 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |
| Bore Diameter | 0.5000 inch (12.7 mm) |