NBK America LLC Flexible Coupling - Jaw-Type - Clamping Type MJC-20CS-GR

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Clamping Type - MJC-20CS-GR - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Clamping Type
MJC-20CS-GR
Flexible Coupling - Jaw-Type - Clamping Type MJC-20CS-GR
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-20CS-GR
Product Name Flexible Coupling - Jaw-Type - Clamping Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 53.1 In-lbs (61.23 kg-cm)
Torsional Stiffness 13.44 in-lb/deg (25.31 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details