NBK America LLC Flexible Coupling - Jaw-Type - Set Screw Type MJC-20-RD

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Set Screw Type - MJC-20-RD - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Set Screw Type
MJC-20-RD
Flexible Coupling - Jaw-Type - Set Screw Type MJC-20-RD
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-20-RD
Product Name Flexible Coupling - Jaw-Type - Set Screw Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 44.25 In-lbs (51.02 kg-cm)
Torsional Stiffness 8.5 in-lb/deg (16.01 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
KHK GC2-20SJ32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details