- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎
◎: Excellent ○: Very good
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJC-20-BL |
| Product Name | Flexible Coupling - Jaw-Type - Set Screw Type |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 15.93 In-lbs (18.37 kg-cm) |
| Torsional Stiffness | 2.47 in-lb/deg (4.65 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |
| Bore Diameter | 0.4331 inch (11 mm) |