NBK America LLC Flexible Coupling - Jaw-Type - Clamping Type MJC-14CS-BL

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Clamping Type - MJC-14CS-BL - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Clamping Type
MJC-14CS-BL
Flexible Coupling - Jaw-Type - Clamping Type MJC-14CS-BL
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-14CS-BL
Product Name Flexible Coupling - Jaw-Type - Clamping Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 6.19 In-lbs (7.14 kg-cm)
Torsional Stiffness 1.24 in-lb/deg (2.34 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
38mm Overall Length zero Backlash Lattice Type Coupling with 10mm Bore on side A & 12mm Bore on side B - S50CLMM254X10X12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 24.78 In-lbs (28.57 kg-cm)
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 2032410 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details