NBK America LLC Flexible Coupling - Jaw-Type - Set Screw Type MJC-14-RD

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Set Screw Type - MJC-14-RD - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Set Screw Type
MJC-14-RD
Flexible Coupling - Jaw-Type - Set Screw Type MJC-14-RD
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-14-RD
Product Name Flexible Coupling - Jaw-Type - Set Screw Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Torsional Stiffness 3.4 in-lb/deg (6.4 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
All A 5D 3-035 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-03510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 2032392 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.5512 inch (14 mm)
View Details