NBK America LLC Flexible Couplings - Jaw Type (Bushing) MJB-95-EBL

Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Jaw Type (Bushing) - MJB-95-EBL - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Jaw Type (Bushing)
MJB-95-EBL
Flexible Couplings - Jaw Type (Bushing) MJB-95-EBL
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJB-95-EBL
Product Name Flexible Couplings - Jaw Type (Bushing)
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 1150 In-lbs (1327 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 556 in-lb/deg (1047 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
14mm Bore, 61.9mm Overall Length, Polyurethane,
Specs
Rated Torque 40 In-lbs (46.12 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.5512 inch (14 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Couplings - 606027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.09 inch (53 mm)
View Details