- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJB-55-GR |
| Product Name | Flexible Couplings - Jaw Type (Bushing) |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 664 In-lbs (765 kg-cm) |
| Rated Speed | 17000 rpm |
| Torsional Stiffness | 1390 in-lb/deg (2618 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |