NBK America LLC Flexible Couplings - Jaw Type (Bushing) MJB-55-EWH

Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Datasheet Summary
Powered by GS/AI

The MJB-55-EWH is a jaw type flexible coupling designed for high torque transmission, making it suitable for applications such as machine tool spindles. It features a polyurethane sleeve that provides excellent flexibility, allowing it to accommodate eccentricity, angular misalignment, and twisting vibrations. The coupling is constructed from S45C steel with a ferrosoferric oxide finish, ensuring durability and resistance to wear. It has a rated torque of 28 N¬?m and a maximum torque of 70 N¬?m, with a maximum rotational frequency of 17,000 min,Ū¬p. The allowable operating temperature ranges from -20°C to 60°C. This coupling is compatible with servomotors, stepping motors, and general-purpose motors, offering various assembly options for ease of installation and maintenance. The MJB-55-EWH is particularly noted for its electrical insulation properties, with a resistance value of not less than 2 MΩ.

Datasheet Summary
Powered by GS/AI

The MJB-55-EWH is a jaw type flexible coupling designed for high torque transmission, making it suitable for applications such as machine tool spindles. It features a polyurethane sleeve that provides excellent flexibility, allowing it to accommodate eccentricity, angular misalignment, and twisting vibrations. The coupling is constructed from S45C steel with a ferrosoferric oxide finish, ensuring durability and resistance to wear. It has a rated torque of 28 N¬?m and a maximum torque of 70 N¬?m, with a maximum rotational frequency of 17,000 min,Ū¬p. The allowable operating temperature ranges from -20°C to 60°C. This coupling is compatible with servomotors, stepping motors, and general-purpose motors, offering various assembly options for ease of installation and maintenance. The MJB-55-EWH is particularly noted for its electrical insulation properties, with a resistance value of not less than 2 MΩ.

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Jaw Type (Bushing) - MJB-55-EWH - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Jaw Type (Bushing)
MJB-55-EWH
Flexible Couplings - Jaw Type (Bushing) MJB-55-EWH
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJB-55-EWH
Product Name Flexible Couplings - Jaw Type (Bushing)
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 310 In-lbs (357 kg-cm)
Rated Speed 17000 rpm
Torsional Stiffness 247 in-lb/deg (465 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032398 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details
KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details