NBK America LLC Flexible Couplings - Jaw Type (Bushing) MJB-55-EBL

Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Jaw Type (Bushing) - MJB-55-EBL - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Jaw Type (Bushing)
MJB-55-EBL
Flexible Couplings - Jaw Type (Bushing) MJB-55-EBL
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJB-55-EBL
Product Name Flexible Couplings - Jaw Type (Bushing)
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 150 In-lbs (173 kg-cm)
Rated Speed 17000 rpm
Torsional Stiffness 216 in-lb/deg (407 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details