NBK America LLC Flexible Couplings - Jaw Type (Bushing) MJB-55-BL

Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Jaw Type (Bushing) - MJB-55-BL - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Jaw Type (Bushing)
MJB-55-BL
Flexible Couplings - Jaw Type (Bushing) MJB-55-BL
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJB-55-BL
Product Name Flexible Couplings - Jaw Type (Bushing)
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 150 In-lbs (173 kg-cm)
Rated Speed 17000 rpm
Torsional Stiffness 216 in-lb/deg (407 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087112 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4.56 inch (116 mm)
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details