NBK America LLC Flexible Couplings - Jaw Type (Bushing) MJB-40-GR

Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Jaw Type (Bushing) - MJB-40-GR - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Jaw Type (Bushing)
MJB-40-GR
Flexible Couplings - Jaw Type (Bushing) MJB-40-GR
Recommended Applicable Motor - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJB-40-GR
Product Name Flexible Couplings - Jaw Type (Bushing)
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 186 In-lbs (214 kg-cm)
Rated Speed 23000 rpm
Torsional Stiffness 463 in-lb/deg (873 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 8691749 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.62 inch (92 mm)
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details