NBK America LLC Flexible Couplings - Single-Disk Type MHS-63C

Description
Recommended Applicable Motor - MHS-C Servomotor ● Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MHS-C Servomotor ● Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - MHS-63C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type
MHS-63C
Flexible Couplings - Single-Disk Type MHS-63C
Recommended Applicable Motor - MHS-C Servomotor ● Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MHS-C
Servomotor ●
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MHS-63C
Product Name Flexible Couplings - Single-Disk Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 772 in-lb/deg (1454 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032427 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
0.375
Specs
Rated Torque 39 In-lbs (44.97 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.3750 inch (9.52 mm)
View Details