NBK America LLC Flexible Couplings - Bellows Type MFBS-20

Description
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Bellows Type - MFBS-20 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Bellows Type
MFBS-20
Flexible Couplings - Bellows Type MFBS-20
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MFB - MFBS
Servomotor ● ●
Stepping Motor ○ ○
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MFBS-20
Product Name Flexible Couplings - Bellows Type
Coupling Type Flexible Link; Metal Bellows
Rated Torque 13.27 In-lbs (15.3 kg-cm)
Rated Speed 31000 rpm
Torsional Stiffness 33.98 in-lb/deg (63.99 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032410 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details
KHK GC1-12SJ15, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj15 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details