NBK America LLC Flexible Couplings - Bellows Type MFB-25

Description
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Bellows Type - MFB-25 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Bellows Type
MFB-25
Flexible Couplings - Bellows Type MFB-25
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MFB - MFBS
Servomotor ● ●
Stepping Motor ○ ○
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MFB-25
Product Name Flexible Couplings - Bellows Type
Coupling Type Flexible Link; Metal Bellows
Rated Torque 11.51 In-lbs (13.27 kg-cm)
Rated Speed 25000 rpm
Torsional Stiffness 37.07 in-lb/deg (69.81 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details