NBK America LLC Flexible Couplings - Bellows Type MFB-20

Description
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Bellows Type - MFB-20 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Bellows Type
MFB-20
Flexible Couplings - Bellows Type MFB-20
Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MFB - MFBS
Servomotor ● ●
Stepping Motor ○ ○
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MFB-20
Product Name Flexible Couplings - Bellows Type
Coupling Type Flexible Link; Metal Bellows
Rated Torque 7.08 In-lbs (8.16 kg-cm)
Rated Speed 31000 rpm
Torsional Stiffness 27.8 in-lb/deg (52.35 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5A15M004110, A 5A15M004112) can be mated with disc (A 5P15M0041) to form a coupling. - A 5P15M0041 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 1.62 inch (41.1 mm)
Coupling Length 2 inch (50.8 mm)
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details