NBK America LLC Flexible Couplings - Single-Disk Type MDS-63C

Description
Recommended Applicable Motor - MDS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MDS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - MDS-63C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type
MDS-63C
Flexible Couplings - Single-Disk Type MDS-63C
Recommended Applicable Motor - MDS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MDS-C
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MDS-63C
Product Name Flexible Couplings - Single-Disk Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 111 In-lbs (128 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 649 in-lb/deg (1222 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details