NBK America LLC Bellows-Type Flexible Coupling MBB-40C

Description
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
Description
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
Datasheet
Datasheet Summary
Powered by GS/AI

The MBB-40C is a bellows-type flexible coupling designed for use with servomotors, stepping motors, and general-purpose motors. It features a stainless steel bellows that accommodates eccentricity, angular misalignment, and end-play, providing zero backlash performance. The coupling is constructed with an aluminum alloy hub and includes a hex socket head cap screw. The MBB-40C has a maximum bore diameter of 24 mm and a rated torque of 10 N¬?m, with a maximum rotational frequency of 15,000 min,Ū¬p. It can handle a maximum lateral misalignment of 0.2 mm, angular misalignment of ±1°, and axial misalignment of 1.5 mm. The coupling's static torsional stiffness is rated at 2.8 vó 10,Ū,ŵ N¬?m/rad, and it has a mass of 110 g. This product is suitable for applications requiring high precision, such as actuators, high precision XY stages, semiconductor devices, and encoders.

Datasheet Summary
Powered by GS/AI

The MBB-40C is a bellows-type flexible coupling designed for use with servomotors, stepping motors, and general-purpose motors. It features a stainless steel bellows that accommodates eccentricity, angular misalignment, and end-play, providing zero backlash performance. The coupling is constructed with an aluminum alloy hub and includes a hex socket head cap screw. The MBB-40C has a maximum bore diameter of 24 mm and a rated torque of 10 N¬?m, with a maximum rotational frequency of 15,000 min,Ū¬p. It can handle a maximum lateral misalignment of 0.2 mm, angular misalignment of ±1°, and axial misalignment of 1.5 mm. The coupling's static torsional stiffness is rated at 2.8 vó 10,Ū,ŵ N¬?m/rad, and it has a mass of 110 g. This product is suitable for applications requiring high precision, such as actuators, high precision XY stages, semiconductor devices, and encoders.

Suppliers

Company
Product
Description
Supplier Links
Bellows-Type Flexible Coupling - MBB-40C - NBK America LLC
King of Prussia, PA, USA
Bellows-Type Flexible Coupling
MBB-40C
Bellows-Type Flexible Coupling MBB-40C
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
  • Applicable motors

- MBB
Servomotor ◎
Stepping Motor ◎
General-purpose Motor

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MBB-40C
Product Name Bellows-Type Flexible Coupling
Coupling Type Flexible Link; Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Torsional Stiffness 417 in-lb/deg (785 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC1-12SJ25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Flexible Couplings - 606025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.65 inch (42 mm)
View Details