NBK America LLC Bellows-Type Flexible Coupling MBB-27C

Description
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows-Type Flexible Coupling - MBB-27C - NBK America LLC
King of Prussia, PA, USA
Bellows-Type Flexible Coupling
MBB-27C
Bellows-Type Flexible Coupling MBB-27C
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
  • Applicable motors

- MBB
Servomotor ◎
Stepping Motor ◎
General-purpose Motor

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MBB-27C
Product Name Bellows-Type Flexible Coupling
Coupling Type Flexible Link; Metal Bellows
Rated Torque 20.35 In-lbs (23.46 kg-cm)
Torsional Stiffness 124 in-lb/deg (233 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal bellows coupling T210/T21WN/T22 - K-MBC - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
KHK GC1-12SJ12, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj12 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details