NBK America LLC Plastic Clamp Lever, Male Screw LUDMS-52-3-10-BL

Description
A double arm type clamp lever made of plastic. Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series The rotating radius is about a half of plastic clamp levers. Space-saving. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LUDM----Made of steel LUDMS----Made of stainless steel A rich variety of thread sizes from M3 to M12 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Lever part colors can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte Silver OR Matte orange BL Matte blue YW Matte yellow
Datasheet
Description
A double arm type clamp lever made of plastic. Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series The rotating radius is about a half of plastic clamp levers. Space-saving. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LUDM----Made of steel LUDMS----Made of stainless steel A rich variety of thread sizes from M3 to M12 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Lever part colors can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte Silver OR Matte orange BL Matte blue YW Matte yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Lever, Male Screw - LUDMS-52-3-10-BL - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Lever, Male Screw
LUDMS-52-3-10-BL
Plastic Clamp Lever, Male Screw LUDMS-52-3-10-BL
A double arm type clamp lever made of plastic. Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series The rotating radius is about a half of plastic clamp levers. Space-saving. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LUDM----Made of steel LUDMS----Made of stainless steel A rich variety of thread sizes from M3 to M12 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Lever part colors can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte Silver OR Matte orange BL Matte blue YW Matte yellow
  • A double arm type clamp lever made of plastic.
  • Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations.
  • About Universal Design ⇒Universal design UDEX® series
  • The rotating radius is about a half of plastic clamp levers. Space-saving.
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • There are two types of thread part materials:
    LUDM----Made of steel
    LUDMS----Made of stainless steel
  • A rich variety of thread sizes from M3 to M12 are available.
  • Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors.
  • Lever part colors can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte black
SG Matte Silver
OR Matte orange
BL Matte blue
YW Matte yellow

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LUDMS-52-3-10-BL
Product Name Plastic Clamp Lever, Male Screw
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Release System with Lever -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-4-16-SG-COR - NBK America LLC
Specs
Type Lever / Control Head
Load 6.97 lbs (3.16 kg)
View Details