The LUDFS-78-8-BL is a double arm type clamp lever designed for ease of use and space efficiency, featuring a rotating radius that is approximately half that of traditional plastic clamp levers. This model is constructed from nylon 6 for the lever part and stainless steel for the thread part, ensuring durability and strength. It includes a serration ring made of zinc die cast, which enhances its fitting capability with metal thread serration. The product supports a variety of thread sizes from M3 to M12 and is available in multiple colors, including matte blue, to accommodate color universal design principles. The maximum clamping force for this specific part is 7 kN, making it suitable for various applications requiring reliable clamping solutions.
End Symbol - Lever Part Color
BK Matte black
SG Matte Silver
OR Matte orange
BL Matte blue
YW Matte yellow
| NBK America LLC | |
|---|---|
| Product Category | Mechanical Control Levers |
| Product Number | LUDFS-78-8-BL |
| Product Name | Plastic Clamp Lever, Female Screw |
| Type | Lever / Control Head |