NBK America LLC Plastic Clamp Lever, Male Screw - with Push Button LEMS-8B-50-BK-COR

Description
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are two types of thread part materials: LEM-C----Made of steel LEMS-C----Made of stainless steel Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Description
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are two types of thread part materials: LEM-C----Made of steel LEMS-C----Made of stainless steel Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Clamp Lever, Male Screw - with Push Button, part number LEMS-8B-50-BK-COR, features a lever made from nylon 6 and a push button also constructed from nylon 6, available in multiple color options including matte black, matte silver, and matte orange. The product includes a serration ring made of zinc die cast, providing sufficient strength for fitting with metal thread serration. It is designed for easy operation, allowing for position adjustments when the lever is pulled up. The thread part is available in two materials: steel for the LEM-C series and stainless steel for the LEMS-C series. This specific model accommodates a thread size of M8 with a pitch of 1.25 mm, and it is suitable for applications requiring reliable clamping and adjustment capabilities.

Datasheet Summary
Powered by GS/AI

The Plastic Clamp Lever, Male Screw - with Push Button, part number LEMS-8B-50-BK-COR, features a lever made from nylon 6 and a push button also constructed from nylon 6, available in multiple color options including matte black, matte silver, and matte orange. The product includes a serration ring made of zinc die cast, providing sufficient strength for fitting with metal thread serration. It is designed for easy operation, allowing for position adjustments when the lever is pulled up. The thread part is available in two materials: steel for the LEM-C series and stainless steel for the LEMS-C series. This specific model accommodates a thread size of M8 with a pitch of 1.25 mm, and it is suitable for applications requiring reliable clamping and adjustment capabilities.

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Lever, Male Screw - with Push Button - LEMS-8B-50-BK-COR - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Lever, Male Screw - with Push Button
LEMS-8B-50-BK-COR
Plastic Clamp Lever, Male Screw - with Push Button LEMS-8B-50-BK-COR
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are two types of thread part materials: LEM-C----Made of steel LEMS-C----Made of stainless steel Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
  • A plastic clamp lever with push button. Male screw type.
  • When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available.
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • A rich variety of thread sizes from M3 to M12 are available.
  • There are two types of thread part materials:
    LEM-C----Made of steel
    LEMS-C----Made of stainless steel
  • Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number.
  • Color variations of the lever part

Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEMS-8B-50-BK-COR
Product Name Plastic Clamp Lever, Male Screw - with Push Button
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Easytouch by Wire Release System -  - Bansbach Easylift®
Specs
Type Lever / Control Head
Travel 0.3937 inch (10 mm)
Load 135 lbs (61.17 kg)
View Details
Cockpit Control GA Model Flight Spoiler Control Lever (FSCL) -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details