The LEMS-8-20-BK is a plastic clamp lever with a male screw designed for secure fastening in various applications. It features a serration ring made of zinc die cast, which is integrated into the plastic lever body to enhance fitting strength with the metal thread serration. This specific model utilizes a stainless steel thread part, providing durability and resistance to corrosion. The lever is available in a matte black finish, indicated by the "BK" in the part number. It is suitable for thread sizes ranging from M3 to M12, making it versatile for different project requirements. The maximum clamping force for this model is 7 kN, and it has a maximum load capacity of 120 N. The lever is constructed from Nylon 6, ensuring a lightweight yet robust design.
End Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange
| NBK America LLC | |
|---|---|
| Product Category | Mechanical Control Levers |
| Product Number | LEMS-8-20-BK |
| Product Name | Plastic Clamp Lever, Male Screw |
| Type | Lever / Control Head |