NBK America LLC Plastic Clamp Levers with Flat Washers for Slotted Holes LEMS-5-50-LWP20-OR

Description
Plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange
Datasheet
Description
Plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Levers with Flat Washers for Slotted Holes - LEMS-5-50-LWP20-OR - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Levers with Flat Washers for Slotted Holes
LEMS-5-50-LWP20-OR
Plastic Clamp Levers with Flat Washers for Slotted Holes LEMS-5-50-LWP20-OR
Plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange
  • Plastic clamp lever with flat washer for slotted holes.
  • The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes.
  • Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers.
  • The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area.
  • The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations.
  • The lever is available in 3 color variations. They can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte Black
SG Matte Silver
OR Matte Orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEMS-5-50-LWP20-OR
Product Name Plastic Clamp Levers with Flat Washers for Slotted Holes
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Classic Hydraulic Release System -  - Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Unidrum Lever -  - Cablecraft Motion Controls
Cablecraft Motion Controls
Specs
Type Lever / Control Head
Travel 2 inch (50.8 mm)
View Details