NBK America LLC Plastic Clamp Lever, Male Screw LEMS-4-25-OR

Description
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Datasheet
Description
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Lever, Male Screw - LEMS-4-25-OR - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Lever, Male Screw
LEMS-4-25-OR
Plastic Clamp Lever, Male Screw LEMS-4-25-OR
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • A rich variety of thread sizes from M3 to M12 are available.
  • There are three types of combinations of thread part materials / surface treatments:
    LEM----Made of steel / ferrosoferric oxide film (black)
    LEME----Made of steel / electroless nickel plating
    LEMS----Made of stainless steel
  • LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance.
  • There are three color variations for the lever part. They can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEMS-4-25-OR
Product Name Plastic Clamp Lever, Male Screw
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Flight Spoiler Control Lever (FSCL) -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Classic Hydraulic Release System -  - Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-4-10-YW-CSG - NBK America LLC
Specs
Type Lever / Control Head
Load 6.97 lbs (3.16 kg)
View Details