NBK America LLC Plastic Clamp Lever, Male Screw LEM-8B-20-SG

Description
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Description
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Datasheet
Datasheet Summary
Powered by GS/AI

The LEM-8B-20-SG is a plastic clamp lever with a male screw designed for secure fastening applications. It features a serration ring made of zinc die cast, which is integrated into the nylon lever body, providing adequate fitting strength with the metal thread serrations. This specific model has a thread size of M8 with a pitch of 1.25 mm. The lever is available in a matte silver color, indicated by the "SG" suffix in the part number. The product is suitable for various applications due to its robust construction and the availability of different thread sizes ranging from M3 to M16. The lever's design allows for easy operation while ensuring reliable clamping force, with a maximum clamping force of 7 kN. The LEM-8B-20-SG lever is also compatible with additional components such as washers for enhanced positioning and fixing capabilities.

Datasheet Summary
Powered by GS/AI

The LEM-8B-20-SG is a plastic clamp lever with a male screw designed for secure fastening applications. It features a serration ring made of zinc die cast, which is integrated into the nylon lever body, providing adequate fitting strength with the metal thread serrations. This specific model has a thread size of M8 with a pitch of 1.25 mm. The lever is available in a matte silver color, indicated by the "SG" suffix in the part number. The product is suitable for various applications due to its robust construction and the availability of different thread sizes ranging from M3 to M16. The lever's design allows for easy operation while ensuring reliable clamping force, with a maximum clamping force of 7 kN. The LEM-8B-20-SG lever is also compatible with additional components such as washers for enhanced positioning and fixing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Lever, Male Screw - LEM-8B-20-SG - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Lever, Male Screw
LEM-8B-20-SG
Plastic Clamp Lever, Male Screw LEM-8B-20-SG
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • A rich variety of thread sizes from M3 to M12 are available.
  • There are three types of combinations of thread part materials / surface treatments:
    LEM----Made of steel / ferrosoferric oxide film (black)
    LEME----Made of steel / electroless nickel plating
    LEMS----Made of stainless steel
  • LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance.
  • There are three color variations for the lever part. They can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEM-8B-20-SG
Product Name Plastic Clamp Lever, Male Screw
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Steering Handwheel -  - Sensata Technologies
Specs
Type HandleKnob
View Details
Bowdenwire Fixed Release Mechanism -  - Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Light Duty Lever -  - Cablecraft Motion Controls
Cablecraft Motion Controls
Specs
Type Lever / Control Head
Travel 1 to 3 inch (25.4 to 76.2 mm)
View Details