NBK America LLC Plastic Clamp Lever, Male Screw - with Push Button LEM-8-40-OR-COR

Description
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are two types of thread part materials: LEM-C----Made of steel LEMS-C----Made of stainless steel Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Datasheet
Description
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are two types of thread part materials: LEM-C----Made of steel LEMS-C----Made of stainless steel Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Lever, Male Screw - with Push Button - LEM-8-40-OR-COR - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Lever, Male Screw - with Push Button
LEM-8-40-OR-COR
Plastic Clamp Lever, Male Screw - with Push Button LEM-8-40-OR-COR
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are two types of thread part materials: LEM-C----Made of steel LEMS-C----Made of stainless steel Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange
  • A plastic clamp lever with push button. Male screw type.
  • When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available.
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • A rich variety of thread sizes from M3 to M12 are available.
  • There are two types of thread part materials:
    LEM-C----Made of steel
    LEMS-C----Made of stainless steel
  • Three color variations for the lever part and three for the push button are available. Each color can be selected by the symbol of the part number.
  • Color variations of the lever part

Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEM-8-40-OR-COR
Product Name Plastic Clamp Lever, Male Screw - with Push Button
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Variable Release Lever -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Cockpit Control GA Model Flight Spoiler Control Lever (FSCL) -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-3-12-OR-CBK - NBK America LLC
Specs
Type Lever / Control Head
Load 2.92 lbs (1.33 kg)
View Details