The Clamp Lever - Miniature Type, Male Screw - with Push Button, part number LECMS-5-20-SK-CBK, features a nylon lever and push button, providing a lightweight and durable solution for clamping applications. The lever is designed for easy position adjustment, allowing for efficient force transmission when the push button is engaged. This product includes a serration ring made of zinc die cast, which enhances the strength of the connection with metal thread serration. It is available with a stainless steel thread part, ensuring corrosion resistance. The lever comes in five color options, including matte black, silver, orange, yellow, and transparent, while the push button is offered in matte black, silver, and orange. This clamp lever has been developed with environmental considerations, achieving a 6.5% reduction in greenhouse gas emissions compared to conventional models.
Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange
YW Matte yellow
SK Matte Transparent
| NBK America LLC | |
|---|---|
| Product Category | Mechanical Control Levers |
| Product Number | LECMS-5-20-SK-CBK |
| Product Name | Clamp Lever - Miniature Type, Male Screw - with Push Button |
| Type | Lever / Control Head |