NBK America LLC Miniature Plastic Clamp Levers - Plain Washer Integrated Type LECM-5-40-LW20-SK

Description
Miniature plastic clamp lever with plain washer. Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the plain washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. Suitable for tightening resin components or slotted components where the seating surface pressure cannot be increased. The product development was conducted with LCA (Life Cycle Assessment), in consideration for the environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5% compared to conventional products. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 5 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange YW Matte Yellow SK Matte Transparent
Datasheet
Description
Miniature plastic clamp lever with plain washer. Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the plain washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. Suitable for tightening resin components or slotted components where the seating surface pressure cannot be increased. The product development was conducted with LCA (Life Cycle Assessment), in consideration for the environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5% compared to conventional products. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 5 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange YW Matte Yellow SK Matte Transparent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Plastic Clamp Levers - Plain Washer Integrated Type - LECM-5-40-LW20-SK - NBK America LLC
King of Prussia, PA, USA
Miniature Plastic Clamp Levers - Plain Washer Integrated Type
LECM-5-40-LW20-SK
Miniature Plastic Clamp Levers - Plain Washer Integrated Type LECM-5-40-LW20-SK
Miniature plastic clamp lever with plain washer. Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the plain washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. Suitable for tightening resin components or slotted components where the seating surface pressure cannot be increased. The product development was conducted with LCA (Life Cycle Assessment), in consideration for the environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5% compared to conventional products. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 5 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange YW Matte Yellow SK Matte Transparent
  • Miniature plastic clamp lever with plain washer.
  • Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers.
  • The outside diameter of the plain washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area.
  • Suitable for tightening resin components or slotted components where the seating surface pressure cannot be increased.
  • The product development was conducted with LCA (Life Cycle Assessment), in consideration for the environmental load, especially for global warming.
  • Greenhouse effect gas emission is reduced by 6.5% compared to conventional products.
  • The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations.
  • The lever is available in 5 color variations. They can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte Black
SG Matte Silver
OR Matte Orange
YW Matte Yellow
SK Matte Transparent

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LECM-5-40-LW20-SK
Product Name Miniature Plastic Clamp Levers - Plain Washer Integrated Type
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Flat Grip Release System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
Load 67.44 to 405 lbs (30.59 to 184 kg)
View Details
Cockpit Control GA Model Steering Handwheel -  - Sensata Technologies
Specs
Type HandleKnob
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-3-8-OR-CSG - NBK America LLC
Specs
Type Lever / Control Head
Load 2.92 lbs (1.33 kg)
View Details