NBK America LLC Flexible Flanged Shaft Coupling FCLS-280

Description
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Datasheet
Description
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Flanged Shaft Coupling - FCLS-280 - NBK America LLC
King of Prussia, PA, USA
Flexible Flanged Shaft Coupling
FCLS-280
Flexible Flanged Shaft Coupling FCLS-280
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
  • The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings".
  • Simple structure comprised of a flange and coupling bolts. Easy-to-mount.
  • Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy.
  • While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either.
  • Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number FCLS-280
Product Name Flexible Flanged Shaft Coupling
Coupling Type Flexible Link
Rated Torque 13274 In-lbs (15306 kg-cm)
Rated Speed 3450 rpm
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
10mm Bore, 50.8mm Overall Length, Polyurethane,
Specs
Rated Torque 12.04 In-lbs (13.88 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.3937 inch (10 mm)
View Details