NBK America LLC Flexible Flanged Shaft Coupling FCL-560

Description
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Datasheet
Description
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Flanged Shaft Coupling - FCL-560 - NBK America LLC
King of Prussia, PA, USA
Flexible Flanged Shaft Coupling
FCL-560
Flexible Flanged Shaft Coupling FCL-560
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
  • The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings".
  • Simple structure comprised of a flange and coupling bolts. Easy-to-mount.
  • Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy.
  • While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either.
  • Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number FCL-560
Product Name Flexible Flanged Shaft Coupling
Coupling Type Flexible Link
Rated Torque 88496 In-lbs (102041 kg-cm)
Rated Speed 1150 rpm
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087298 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.2 inch (56 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
PURCHASE WITH A 5Z 1-1110 - A 5Z 1-1110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4 In-lbs (4.61 kg-cm)
Rated Speed 25000 rpm
Coupling Diameter 0.8000 inch (20.32 mm)
View Details