NationSkander California Corporation SBPP203 FYH Bearing 17mm Steel pillow type Kit9356

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP203 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB203 Quantity: One Bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP203 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB203 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP203 FYH Bearing 17mm Steel pillow type - Kit9356 - NationSkander California Corporation
Anaheim, CA, USA
SBPP203 FYH Bearing 17mm Steel pillow type
Kit9356
SBPP203 FYH Bearing 17mm Steel pillow type Kit9356
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP203 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB203 Quantity: One Bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation

  • Item: SBPP203 Bearing
  • Type: Steel plate pillow units
  • Bolt size: M8
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB203
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit9356
Product Name SBPP203 FYH Bearing 17mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details