NationSkander California Corporation SL201-8 1/2 kit8965

Description
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing
Description
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SL201-8 1/2 kit8965
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing.

  • Item: SL201-8 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr:): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number kit8965
Product Name SL201-8 1/2
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Zinc die cast bearing block, With sintered bronze bearing - A 7Z 4MF2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - SL (Low backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details