NationSkander California Corporation Loose Ceramic Balls 10mm G16 SiC Bearing Balls Kit8915

Description
Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric Size: 10mm Material: Silicon Carbide Ceramic (SiC) Quantity: One Balls
Description
Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric Size: 10mm Material: Silicon Carbide Ceramic (SiC) Quantity: One Balls

Suppliers

Company
Product
Description
Supplier Links
Loose Ceramic Balls 10mm G16 SiC Bearing Balls - Kit8915 - NationSkander California Corporation
Anaheim, CA, USA
Loose Ceramic Balls 10mm G16 SiC Bearing Balls
Kit8915
Loose Ceramic Balls 10mm G16 SiC Bearing Balls Kit8915
Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric Size: 10mm Material: Silicon Carbide Ceramic (SiC) Quantity: One Balls

Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC.

  • Item: Ceramic Balls
  • Standard: Metric
  • Size: 10mm
  • Material: Silicon Carbide Ceramic (SiC)
  • Quantity: One Balls
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8915
Product Name Loose Ceramic Balls 10mm G16 SiC Bearing Balls
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details