NationSkander California Corporation 2 Kit8909

Description
SR6-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Material: Stainless Steel Dimensions: 3/8" x 7/8" x 9/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Quantity: Two Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Equal: R6-2RS1 &R6-2RZ;
Description
SR6-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Material: Stainless Steel Dimensions: 3/8" x 7/8" x 9/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Quantity: Two Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Equal: R6-2RS1 &R6-2RZ;

Suppliers

Company
Product
Description
Supplier Links
SR6-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Material: Stainless Steel Dimensions: 3/8" x 7/8" x 9/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Quantity: Two Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS Equal: R6-2RS1 &R6-2RZ;

SR6-2RS Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel.

  • Item: SR6-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Material: Stainless Steel
  • Dimensions: 3/8" x 7/8" x 9/32" English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 9/32" inch
  • Quantity: Two Bearings
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Equal: R6-2RS1 &R6-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8909
Product Name 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details