NationSkander California Corporation 1004 Full Ceramic Self Aligning Bearing 20x42x12 Kit8905

Description
1004 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1004 Self Aligning Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Ball Bearing
Description
1004 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1004 Self Aligning Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
1004 Full Ceramic Self Aligning Bearing 20x42x12 - Kit8905 - NationSkander California Corporation
Anaheim, CA, USA
1004 Full Ceramic Self Aligning Bearing 20x42x12
Kit8905
1004 Full Ceramic Self Aligning Bearing 20x42x12 Kit8905
1004 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1004 Self Aligning Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Ball Bearing

1004 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.

  • Item: 1004 Self Aligning Ball Bearing
  • Type: Full Ceramic Self Aligning Ball Bearing
  • Dimensions: 20mm x 42mm x 12mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 12mm
  • Size: 20 x 42 x 12 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8905
Product Name 1004 Full Ceramic Self Aligning Bearing 20x42x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details